Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 800V |
Forward Current If(AV) | 50A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 800V |
Forward Current If(AV) | 50A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
DIODE, BRIDGE RECT, 1-PH, 800V, MODULE | element14 |
Diode, Bridge Rect, 1-Ph, 800V, Module | Newark Electronics |
Where can I find additional details, specifications and documents for a GBPC5008+?
Additional datasheets, footprints and schematics for GBPC5008+ are listed on our Part Details page. You can also find images and similar parts to GBPC5008+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBPC5008+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBPC5008+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBPC5008+ fall under?
The GBPC5008+ is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GBPC5008+ when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBPC5008+ you can contact the distributor directly for product support, shipping queries etc.
Is the GBPC5008+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GBPC5008+ have stock available?
Authorised distributors including element14, Schukat Electronic, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for GBPC5008+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBPC5008+ often in real-time on the comparison pages.
What if I can't find stock of GBPC5008+?
You can fill out our help required form which you can use to request a quote for GBPC5008+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.