GBPC5004. Diodes by Multicomp

BRIDGE RECTIFIER SINGLE PHASE 50A 400V GBPC

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.46


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$1.63
395
Buy Now
Logo for element14 element14 US$1.46
395
Buy Now
Logo for Schukat Electronic Schukat Electronic US$2.23
155
Buy Now
Logo for Avnet America Avnet America US$2.40
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Phases Single Phase
Repetitive Reverse Voltage Vrrm Max 400V
Forward Current If(AV) 50A
Bridge Rectifier Case Style Module
Forward Voltage VF Max 1.1V
No. of Pins 4Pins


GBPC5004 Diodes by Multicomp Pro

BRIDGE RECTIFIER, SINGLE PHASE, 50A, 400V, GBPC

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

No. of Phases Single Phase
Repetitive Reverse Voltage Vrrm Max 400V
Forward Current If(AV) 50A
Bridge Rectifier Case Style Module
Forward Voltage VF Max 1.1V
No. of Pins 4Pins
RoHS Compliant Yes

Alternative Descriptions

Bridge Rectifier, Single Phase, 50A, 400V, Gbpc | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a GBPC5004.?

Additional datasheets, footprints and schematics for GBPC5004. are listed on our Part Details page. You can also find images and similar parts to GBPC5004. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GBPC5004. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBPC5004. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GBPC5004. fall under?

The GBPC5004. is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to GBPC5004. when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GBPC5004. you can contact the distributor directly for product support, shipping queries etc.

Is the GBPC5004. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GBPC5004. have stock available?

Authorised distributors including Farnell, Newark Electronics, element14, Schukat Electronic and Avnet America have stock available or on a lead time for GBPC5004..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GBPC5004. often in real-time on the comparison pages.

What if I can't find stock of GBPC5004.?

You can fill out our help required form which you can use to request a quote for GBPC5004. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay