Status: | Active |
---|---|
Series: | GBPC3510 |
RoHS: | Compliant |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.34
|
282
in stock
|
Buy Now | |
element14
from US$1.11
|
14,257
in stock
|
Buy Now | |
Newark Electronics
from US$1.60
|
7,928
in stock
|
Buy Now | |
Farnell
from US$1.93
|
7,928
in stock
|
Buy Now | |
Distrelec
from US$3.16
|
369
in stock
|
Buy Now | |
Avnet America
from US$2.56
|
7
in stock
|
Buy Now | |
Future Electronics
from US$2.72
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Integrally molded heatsink provided very low thermal resistance for maximum heat dissipation |
Surge overload rartings from 300 A to 400 A |
Isolated voltage from case to lead over 2500 V |
UL certified, UL #E258596 |
Terminals Finish Material - Silver (solderable per MIL-STD-202, Method 208 for the wire type GBPC-W package), - Nickel for GBPC package |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | GBPC3510 |
---|---|
Compliance | Pb-free |
Type | Series |
IO(rec) Max (A) | 35 |
trr Max (ns) | - |
VRRM Max (V) | 1000 |
VFM Max (V) | 1.1 |
IFSM Max (A) | 400 |
IR Max (mA) | 0.005 |
Package Type | GBPC4 28.75x28.75 |
Diode Rectifier Bridge Single 1KV 35A 4-Pin Case GBPC-W Bulk | Avnet America |
GBPC35 Series 600 V 35 A Through Hole Bridge Rectifier - GBPC-4W | Future Electronics |
Status: | Unknown |
---|---|
Series: | GBPC Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1kV |
Forward Current If(AV) | 35A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | GBPC Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1kV |
Forward Current If(AV) | 35A |
Bridge Rectifier Case Style | GBPC-W |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1kV |
Forward Current If(AV) | 35A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
DIODE, BRIDGE RECT, 1-PH, 1KV, MODULE | element14 |
Diode, Bridge Rect, 1-Ph, 1Kv, Module | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1kV |
Forward Current If(AV) | 35A |
Bridge Rectifier Case Style | Through Hole |
Forward Voltage VF Max | 1.1V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a GBPC3510W?
Additional datasheets, footprints and schematics for GBPC3510W are listed on our Part Details page. You can also find images and similar parts to GBPC3510W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBPC3510W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBPC3510W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBPC3510W fall under?
The GBPC3510W is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to GBPC3510W when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBPC3510W you can contact the distributor directly for product support, shipping queries etc.
Is the GBPC3510W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for GBPC3510W have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Distrelec and RS have stock available or on a lead time for GBPC3510W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBPC3510W often in real-time on the comparison pages.
What if I can't find stock of GBPC3510W?
You can fill out our help required form which you can use to request a quote for GBPC3510W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.