Status: | Active |
---|---|
Series: | GBPC35005 |
RoHS: | Compliant |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.38
|
1,302
in stock
|
Buy Now | |
Newark Electronics
from US$1.31
|
1,302
in stock
|
Buy Now | |
element14
from US$1.22
|
1,302
in stock
|
Buy Now | |
RS
from US$2.27
|
258
in stock
|
Buy Now | |
Future Electronics
from US$2.72
|
-
|
Buy Now | |
Avnet America
from US$2.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Integrally molded heatsink provided very low thermal resistance for maximum heat dissipation |
Surge overload rartings from 300 A to 400 A |
Isolated voltage from case to lead over 2500 V |
UL certified, UL #E258596 |
Terminals Finish Material - Silver (solderable per MIL-STD-202, Method 208 for the wire type GBPC-W package), - Nickel for GBPC package |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | GBPC35005 |
---|---|
Compliance | Pb-free |
Type | Series |
IO(rec) Max (A) | 35 |
trr Max (ns) | - |
VRRM Max (V) | 50 |
VFM Max (V) | 1.1 |
IFSM Max (A) | 400 |
IR Max (mA) | 0.005 |
Package Type | GBPC4 28.75x28.75 |
GBPC35 Series 50 V 35 A Quick Connect Terminal Bridge Rectifier - GBPC-4 | Future Electronics |
Diode Rectifier Bridge Single 50V 35A 4-Pin Case GBPC Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 50V |
Forward Current If(AV) | 35A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 50V |
Forward Current If(AV) | 35A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Bridge Rectifier, Single Phase, 35A, 50V, Gbpc | Newark Electronics |
Where can I find additional details, specifications and documents for a GBPC35005?
Additional datasheets, footprints and schematics for GBPC35005 are listed on our Part Details page. You can also find images and similar parts to GBPC35005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBPC35005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBPC35005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBPC35005 fall under?
The GBPC35005 is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to GBPC35005 when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBPC35005 you can contact the distributor directly for product support, shipping queries etc.
Is the GBPC35005 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for GBPC35005 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for GBPC35005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBPC35005 often in real-time on the comparison pages.
What if I can't find stock of GBPC35005?
You can fill out our help required form which you can use to request a quote for GBPC35005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.