GBPC2502-E4/51 Diodes by Vishay Intertechnology

Glass Passivated Single-Phase Bridge Rectifier

Status: Unknown
Series: GBPC12, GBPC15, GBPC25, GBPC35
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.20

Distributor Stock
Logo for RS
RS
from US$3.73
1,172
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.44
1,151
in stock
Buy Now
Logo for element14
element14
from US$2.83
1,021
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.71
1,021
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$2.94
407
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.54
200
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$3.27
145
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.20
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.55
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

UL recognition file number E54214
Universal 3-way terminals: snap-on, wire wrap-around, or PCB mounting
Typical IR less than 0.3 µA
Applications
General purpose use in AC/DC bridge full wave rectification for power supply, home appliances, office equipment, industrial automation applications.

Resources

Application Notes
Application Note


General Information
Soldering Process


Packaging Information
Packaging Information

Environmental Information

RoHS-Compliant Yes with exemptions
Lead (Pb)-Free Termination is Lead Free
MSL Designation Not Applicable
Device Termination Plating Finish Preplated (ie. Ag, Au, Nipd)
Halogen-Free No
GREEN No

Alternative Descriptions

Bridge Rectifier Single 200V 25A GBPC4 | RS
Bridge Rectifier, 200V, 25A, Module | Newark Electronics
BRIDGE RECTIFIER, 25A, 200V | element14
Vishay Bridge Rectifier, 275V, 25A, GBPC | Distrelec
Diode, Bridge Rectifier, Standard, Vr 200V, If 25A, Pkg GBPC, Config Single Phase | General Semiconductor / Vishay GBPC2502-E4/51 | RS Americas
GBPC Series 200 V 300 A Glass Passivated Single Phase Bridge Power Module - GBPC | Future Electronics
Diode Rectifier Bridge Single 200V 25A 4-Pin Case GBPC Bulk | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GBPC2502-E4/51?

Additional datasheets, footprints and schematics for GBPC2502-E4/51 are listed on our Part Details page. You can also find images and similar parts to GBPC2502-E4/51 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GBPC2502-E4/51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBPC2502-E4/51 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GBPC2502-E4/51 fall under?

The GBPC2502-E4/51 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to GBPC2502-E4/51 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GBPC2502-E4/51 you can contact the distributor directly for product support, shipping queries etc.

Is the GBPC2502-E4/51 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GBPC2502-E4/51 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for GBPC2502-E4/51.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GBPC2502-E4/51 often in real-time on the comparison pages.

What if I can't find stock of GBPC2502-E4/51?

You can fill out our help required form which you can use to request a quote for GBPC2502-E4/51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay