Status: | Active |
---|---|
Series: | GBPC2502 |
RoHS: | Compliant |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.29
|
1,904
in stock
|
Buy Now | |
Schukat Electronic
from US$1.42
|
3,165
in stock
|
Buy Now | |
element14
from US$1.02
|
2,918
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
2,430
in stock
|
Buy Now | |
Farnell
from US$1.02
|
2,430
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.92
|
27
in stock
|
Buy Now | |
Future Electronics
from US$2.57
|
-
|
Buy Now | |
Avnet America
from US$2.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Integrally molded heatsink provided very low thermal resistance for maximum heat dissipation |
Surge overload rartings from 300 A to 400 A |
Isolated voltage from case to lead over 2500 V |
UL certified, UL #E258596 |
Terminals Finish Material - Silver (solderable per MIL-STD-202, Method 208 for the wire type GBPC-W package), - Nickel for GBPC package |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | GBPC2502 |
---|---|
Compliance | Pb-free |
Type | Series |
IO(rec) Max (A) | 25 |
trr Max (ns) | - |
VRRM Max (V) | 200 |
VFM Max (V) | 1.1 |
IFSM Max (A) | 300 |
IR Max (mA) | 0.005 |
Package Type | GBPC4 28.75x28.75 |
Rectifier, Fairchild, GBPC2502 | RS |
GBPC Series 200 V 25 A Through Hole Glass Passivated Bridge Rectifier - GBPC-4 | Future Electronics |
Glass Passivated Diode Rectifier Bridge Single 200V 25A 4-Pin Case GBPC Bulk | Avnet America |
Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | GBPC2 Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 25A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | GBPC2 Series |
SVHC | No SVHC (07-Jul-2017) |
Body Height Max | 11.23mm |
Case Temperature Tc | 55°C |
Case Temperature Tc @ If | 55°C |
Current Ir Max | 5µA |
Current Temperature | 25°C |
Diode Mounting Type | SMD |
Diode Type | Bridge Rectifier |
External Depth | 15.3mm |
External Length / Height | 11.23mm |
External Width | 19.1mm |
Fixing Hole Diameter | 5.59mm |
Flammability Rating | UL 94V-0 |
Forward Surge Current Ifsm Max | 300A |
Isolation Voltage | 2.5kV |
Junction Temperature Tj @ Irrm | 150°C |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -50°C |
Junction to Case Thermal Resistance A | 1.5°C/W |
Operating Temperature Min | -50°C |
Operating Temperature Range | -50°C to +150°C |
Output Current Max | 25A |
RMS Input Voltage | 140V |
Surge Current Frequency | 60Hz |
Voltage Vrsm | 300V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 25A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Bridge Rectifier, Single Phase, 25A, 200V, Gbpc | Newark Electronics |
Where can I find additional details, specifications and documents for a GBPC2502?
Additional datasheets, footprints and schematics for GBPC2502 are listed on our Part Details page. You can also find images and similar parts to GBPC2502 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBPC2502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBPC2502 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBPC2502 fall under?
The GBPC2502 is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to GBPC2502 when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBPC2502 you can contact the distributor directly for product support, shipping queries etc.
Is the GBPC2502 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for GBPC2502 have stock available?
Authorised distributors including Schukat Electronic, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for GBPC2502.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBPC2502 often in real-time on the comparison pages.
What if I can't find stock of GBPC2502?
You can fill out our help required form which you can use to request a quote for GBPC2502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.