Status: | Active |
---|---|
Series: | GBPC2501 |
RoHS: | Compliant |
Integrally molded heatsink provided very low thermal resistance for maximum heat dissipation. |
Surge overload rartings from 300 A to 400 A |
Isolated voltage from case to lead over 2500 V |
UL certified, UL #E258596 |
Terminals Finish Material - Silver (solderable per MIL-STD-202, Method 208 for the wire type GBPC-W package), - Nickel for GBPC package |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | GBPC2501 |
---|---|
Compliance | Pb-free |
Type | Series |
IO(rec) Max (A) | 25 |
trr Max (ns) | - |
VRRM Max (V) | 100 |
VFM Max (V) | 1.1 |
IFSM Max (A) | 300 |
IR Max (mA) | 0.005 |
Package Type | GBPC4 28.75x28.75 |
Rectifier, Fairchild, GBPC2501W | RS |
Diode Rectifier Bridge Single 100V 25A 4-Pin Case GBPC-W Bulk | Avnet America |
Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | GBPC Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 25A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | GBPC Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 25A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Diode, Bridge Rect, 1-Ph, 100V, Module | Newark Electronics |
DIODE, BRIDGE RECT, 1-PH, 100V, MODULE | element14 |
Where can I find additional details, specifications and documents for a GBPC2501W?
Additional datasheets, footprints and schematics for GBPC2501W are listed on our Part Details page. You can also find images and similar parts to GBPC2501W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBPC2501W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBPC2501W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBPC2501W fall under?
The GBPC2501W is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to GBPC2501W when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBPC2501W you can contact the distributor directly for product support, shipping queries etc.
Is the GBPC2501W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for GBPC2501W have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for GBPC2501W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBPC2501W often in real-time on the comparison pages.
What if I can't find stock of GBPC2501W?
You can fill out our help required form which you can use to request a quote for GBPC2501W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.