GBPC25005-E4/51 Diodes by Vishay Intertechnology

Glass Passivated Single-Phase Bridge Rectifier

Status: Unknown
Series: GBPC12, GBPC15, GBPC25, GBPC35
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.28

Distributor Stock
Logo for Farnell
Farnell
from US$2.74
1,955
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.54
1,955
in stock
Buy Now
Logo for element14
element14
from US$2.89
1,955
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.28
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.55
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.38
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

UL recognition file number E54214
Universal 3-way terminals: snap-on, wire wrap-around, or PCB mounting
Typical IR less than 0.3 µA
Applications
General purpose use in AC/DC bridge full wave rectification for power supply, home appliances, office equipment, industrial automation applications.

Resources

Application Notes
Application Note


General Information
Soldering Process


Packaging Information
Packaging Information

Environmental Information

RoHS-Compliant Yes with exemptions
Lead (Pb)-Free Termination is Lead Free
MSL Designation Not Applicable
Device Termination Plating Finish Preplated (ie. Ag, Au, Nipd)
Halogen-Free No
GREEN No

Alternative Descriptions

Bridge Rectifier Diode, Single, 50 V, 25 A, 1.1 V, Module, 4 Rohs Compliant: Yes |Vishay GBPC25005-E4/51 | Newark Electronics
BRIDGE RECTIFIER, 25A, 50V | element14
GBPC Series 25 A 50 V Glass Passivated Single Phase Bridge Rectifier - GBPC-4 | Future Electronics
Diode Rectifier Bridge Single 50V 25A 4-Pin Case GBPC Bulk | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GBPC25005-E4/51?

Additional datasheets, footprints and schematics for GBPC25005-E4/51 are listed on our Part Details page. You can also find images and similar parts to GBPC25005-E4/51 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GBPC25005-E4/51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBPC25005-E4/51 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GBPC25005-E4/51 fall under?

The GBPC25005-E4/51 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to GBPC25005-E4/51 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GBPC25005-E4/51 you can contact the distributor directly for product support, shipping queries etc.

Is the GBPC25005-E4/51 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GBPC25005-E4/51 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for GBPC25005-E4/51.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GBPC25005-E4/51 often in real-time on the comparison pages.

What if I can't find stock of GBPC25005-E4/51?

You can fill out our help required form which you can use to request a quote for GBPC25005-E4/51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay