Status: | Active |
---|---|
Series: | GBPC1508 |
RoHS: | Compliant |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.58
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.88
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$3.45
|
39
in stock
|
Buy Now | |
element14
from US$2.70
|
39
in stock
|
Buy Now | |
Farnell
from US$2.37
|
38
in stock
|
Buy Now | |
Future Electronics
from US$2.50
|
-
|
Buy Now | |
Avnet America
from US$2.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Integrally molded heatsink provided very low thermal resistance for maximum heat dissipation |
Surge overload rartings from 300 A to 400 A |
Isolated voltage from case to lead over 2500 V |
UL certified, UL #E258596 |
Terminals Finish Material - Silver (solderable per MIL-STD-202, Method 208 for the wire type GBPC-W package), - Nickel for GBPC package |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | GBPC1508 |
---|---|
Compliance | Pb-free |
Type | Series |
IO(rec) Max (A) | 15 |
trr Max (ns) | - |
VRRM Max (V) | 800 |
VFM Max (V) | 1.1 |
IFSM Max (A) | 300 |
IR Max (mA) | 0.005 |
Package Type | GBPC4 28.75x28.75 |
Bridge Rectifier Diode, Single, 800 V, 15 A, Module, 1.1 V, 4 Rohs Compliant: Yes |Onsemi GBPC1508W | Newark Electronics |
No. of Phases:Single Phase | element14 |
BRIDGE RECTIFIER, 15A, 800V, GBPC | Farnell |
ON Semiconductor, GBPC1508W | RS |
GBPC15 Series 15 A 800 V Glass Passivated Single-Phase Bridge Rectifier - GBPC-W | Future Electronics |
Diode Rectifier Bridge Single 800V 15A 4-Pin Case GBPC-W Bulk | Avnet America |
Where can I find additional details, specifications and documents for a GBPC1508W?
Additional datasheets, footprints and schematics for GBPC1508W are listed on our Part Details page. You can also find images and similar parts to GBPC1508W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBPC1508W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBPC1508W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBPC1508W fall under?
The GBPC1508W is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to GBPC1508W when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBPC1508W you can contact the distributor directly for product support, shipping queries etc.
Is the GBPC1508W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for GBPC1508W have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for GBPC1508W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBPC1508W often in real-time on the comparison pages.
What if I can't find stock of GBPC1508W?
You can fill out our help required form which you can use to request a quote for GBPC1508W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.