Status: | Active |
---|---|
Series: | GBPC1502 |
RoHS: | Compliant |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.61
|
38
in stock
|
Buy Now | |
Schukat Electronic
from US$1.77
|
610
in stock
|
Buy Now | |
Farnell
from US$2.77
|
495
in stock
|
Buy Now | |
element14
from US$2.18
|
180
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.92
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$1.25
|
29
in stock
|
Buy Now | |
Avnet America
from US$2.60
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Integrally molded heatsink provided very low thermal resistance for maximum heat dissipation |
Surge overload rartings from 300 A to 400 A |
Isolated voltage from case to lead over 2500 V |
UL certified, UL #E258596 |
Terminals Finish Material - Silver (solderable per MIL-STD-202, Method 208 for the wire type GBPC-W package), - Nickel for GBPC package |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | GBPC1502 |
---|---|
Compliance | Pb-free |
Type | Series |
IO(rec) Max (A) | 15 |
trr Max (ns) | - |
VRRM Max (V) | 200 |
VFM Max (V) | 1.1 |
IFSM Max (A) | 300 |
IR Max (mA) | 0.005 |
Package Type | GBPC4 28.75x28.75 |
MISCELLANEOUS MOSFETS | Farnell |
Rectifier, Fairchild, GBPC1502W | RS |
Diode Rectifier Bridge Single 200V 15A 4-Pin Case GBPC-W Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | GBPC Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 15A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | GBPC Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 15A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Diode, Bridge Rect, 1-Ph, 200V, Module | Newark Electronics |
Where can I find additional details, specifications and documents for a GBPC1502W?
Additional datasheets, footprints and schematics for GBPC1502W are listed on our Part Details page. You can also find images and similar parts to GBPC1502W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBPC1502W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBPC1502W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBPC1502W fall under?
The GBPC1502W is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to GBPC1502W when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBPC1502W you can contact the distributor directly for product support, shipping queries etc.
Is the GBPC1502W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for GBPC1502W have stock available?
Authorised distributors including Schukat Electronic, Farnell, element14, Transfer Multisort Elektronik and RS have stock available or on a lead time for GBPC1502W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBPC1502W often in real-time on the comparison pages.
What if I can't find stock of GBPC1502W?
You can fill out our help required form which you can use to request a quote for GBPC1502W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.