Status: | Active |
---|---|
Series: | GBPC15005 |
RoHS: | Compliant |
Integrally molded heatsink provided very low thermal resistance for maximum heat dissipation |
Surge overload rartings from 300 A to 400 A |
Isolated voltage from case to lead over 2500 V |
UL certified, UL #E258596. |
Terminals Finish Material - Silver (solderable per MIL-STD-202, Method 208 for the wire type GBPC-W package), - Nickel for GBPC package. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | GBPC15005 |
---|---|
Compliance | Pb-free |
Type | Series |
IO(rec) Max (A) | 15 |
trr Max (ns) | - |
VRRM Max (V) | 50 |
VFM Max (V) | 1.1 |
IFSM Max (A) | 300 |
IR Max (mA) | 0.005 |
Package Type | GBPC4 28.75x28.75 |
Bridge Rectifier, Single Phase, 15A, 50V Though Hole | Newark Electronics |
Diode Rectifier Bridge Single 50V 15A 4-Pin Case GBPC-W Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | GBPC1 Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 50V |
Forward Current If(AV) | 15A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | GBPC1 Series |
SVHC | No SVHC (07-Jul-2017) |
Current Ir Max | 5µA |
Diode Mounting Type | Through Hole |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -50°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a GBPC15005W?
Additional datasheets, footprints and schematics for GBPC15005W are listed on our Part Details page. You can also find images and similar parts to GBPC15005W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBPC15005W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBPC15005W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBPC15005W fall under?
The GBPC15005W is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to GBPC15005W when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBPC15005W you can contact the distributor directly for product support, shipping queries etc.
Is the GBPC15005W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for GBPC15005W have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik, Newark Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for GBPC15005W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBPC15005W often in real-time on the comparison pages.
What if I can't find stock of GBPC15005W?
You can fill out our help required form which you can use to request a quote for GBPC15005W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.