Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 6A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 950mV |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
6A 600V Bridge Rectifier Case GBJ | RS |
GBJ606 Series 600 V 6 A Through Hole Glass Passivated Bridge Rectifier - GBJ-4 | Future Electronics |
Diode Rectifier Bridge Single 600V 6A 4-Pin(4+Tab) GBJ | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
Diode, Bridge Rect, 1-Ph, 6A, 600V, Sip | Newark Electronics |
DIODE, BRIDGE RECT, 1-PH, 6A, 600V, SIP | element14 |
Where can I find additional details, specifications and documents for a GBJ606F?
Additional datasheets, footprints and schematics for GBJ606F are listed on our Part Details page. You can also find images and similar parts to GBJ606F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBJ606F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBJ606F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBJ606F fall under?
The GBJ606F is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GBJ606F when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBJ606F you can contact the distributor directly for product support, shipping queries etc.
Is the GBJ606F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GBJ606F have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for GBJ606F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBJ606F often in real-time on the comparison pages.
What if I can't find stock of GBJ606F?
You can fill out our help required form which you can use to request a quote for GBJ606F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.