Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.03
|
90
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
47,010
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
336
in stock
|
Buy Now | |
element14
from US$0.64
|
336
in stock
|
Buy Now | |
Farnell
from US$0.73
|
336
in stock
|
Buy Now | |
Rutronik
from US$0.61
|
210
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.68
|
75
in stock
|
Buy Now | |
Avnet Silica
-
|
465
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
RS Americas
from US$1.03
|
-
|
Buy Now | |
Avnet Asia
from US$0.54
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 25A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 950mV |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 25A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.05V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
GBJ2506 Series 25 A 600 V Bridge Rectifier Through Hole - GBJ-4 | Future Electronics |
BRIDGE-RECT. 25A 600V INLINE | Rutronik |
Bridge Rectifier Single 600V 25A GBJ4 | RS |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
Diode Rectifier Bridge Single 600V 25A 4-Pin(4+Tab) GBJ | Avnet Silica |
Bridge Rectifier Single 600V 25A GBJ4 | Diodes Inc GBJ2506-F | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 25A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 950mV |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Diode, Bridge Rect, 1-Ph, 25A, 600V, Sip | Newark Electronics |
DIODE, BRIDGE RECT, 1-PH, 25A, 600V, SIP | element14 |
Where can I find additional details, specifications and documents for a GBJ2506F?
Additional datasheets, footprints and schematics for GBJ2506F are listed on our Part Details page. You can also find images and similar parts to GBJ2506F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBJ2506F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBJ2506F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBJ2506F fall under?
The GBJ2506F is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GBJ2506F when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBJ2506F you can contact the distributor directly for product support, shipping queries etc.
Is the GBJ2506F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GBJ2506F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for GBJ2506F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBJ2506F often in real-time on the comparison pages.
What if I can't find stock of GBJ2506F?
You can fill out our help required form which you can use to request a quote for GBJ2506F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.