Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | CC2541 |
Application Sub Type | Bluetooth |
Kit Contents | Eval Board CC2541 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 3 Lead Electrochemical & 2 Lead Galvanic Cell Gas Sensing Adjustable Cell Bias Coin Cell Operation |
Where can I find additional details, specifications and documents for a GASSENSOREVM?
Additional datasheets, footprints and schematics for GASSENSOREVM are listed on our Part Details page. You can also find images and similar parts to GASSENSOREVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GASSENSOREVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GASSENSOREVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GASSENSOREVM fall under?
The GASSENSOREVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to GASSENSOREVM when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GASSENSOREVM you can contact the distributor directly for product support, shipping queries etc.
Is the GASSENSOREVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GASSENSOREVM have stock available?
There is no stock from authorised distributors for GASSENSOREVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GASSENSOREVM often in real-time on the comparison pages.
What if I can't find stock of GASSENSOREVM?
You can fill out our help required form which you can use to request a quote for GASSENSOREVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.