Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Connection | Open End |
---|---|
Wire Length | 10mm |
Wire/Cladding Connection | Platinum/Iridium, .04mm OD |
Package | Miniature Glass Axial |
Tolerance β-Value | 3499% |
Sensor Type | Glass Encapsulated NTC Thermistor |
Model Number | GAGR10KM3499J15 |
25/85 Beta Value | 3499K |
Resistance (at Tref) | 10kΩ |
Maximum Temperature | 300°C, 572°F |
Temperature Accuracy | ± 5.2 @ 25°C |
Tolerance Resistance | ± 20% |
抵抗の参照温度 | 25°C |
Ambient Temperature Range | -40 – 250°C |
Radial Lead Mini Glass Sensor, 10K , 20%/Capsule |Te Connectivity Sensors GAGR10KM3499J15 | Newark Electronics |
Sensor, Radial lead Mini Glass sensor, 10K, Temperature, GAGR10KM3499J15 | TE Connectivity GAGR10KM3499J15 | RS Americas |
Radial lead Mini Glass sensor, 10KO, 20% | Avnet America |
TEMPERATURE SENSORS | Richardson RFPD |
NTC Thermistors GLASS RADIAL,10K OHM HERMETIC SEAL | Sager |
Where can I find additional details, specifications and documents for a GAGR10KM3499J15?
Additional datasheets, footprints and schematics for GAGR10KM3499J15 are listed on our Part Details page. You can also find images and similar parts to GAGR10KM3499J15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GAGR10KM3499J15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GAGR10KM3499J15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GAGR10KM3499J15 fall under?
The GAGR10KM3499J15 is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.
Can I view similar or alternative parts?
You can view similar parts to GAGR10KM3499J15 when available in the Discrete NTC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GAGR10KM3499J15 you can contact the distributor directly for product support, shipping queries etc.
Is the GAGR10KM3499J15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GAGR10KM3499J15 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America, Richardson RFPD and Sager have stock available or on a lead time for GAGR10KM3499J15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GAGR10KM3499J15 often in real-time on the comparison pages.
What if I can't find stock of GAGR10KM3499J15?
You can fill out our help required form which you can use to request a quote for GAGR10KM3499J15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.