Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.17
|
580
in stock
|
Buy Now | |
Rapid Electronics
from US$9.99
|
1,645
in stock
|
Buy Now | |
Chip One Stop
from US$7.69
|
1,645
in stock
|
Buy Now | |
TE Store
from US$19.43
|
781
in stock
|
Buy Now | |
Newark Electronics
from US$2.07
|
34
in stock
|
Buy Now | |
element14
from US$19.21
|
8
in stock
|
Buy Now | |
Future Electronics
from US$9.00
|
-
|
Buy Now | |
Avnet America
from US$8.20
|
-
|
Buy Now | |
RS Americas
from US$12.47
|
-
|
Buy Now | |
TTI Europe
from US$8.77
|
-
|
Buy Now | |
Richardson RFPD
from US$3.30
|
-
|
Buy Now | |
Sager
from US$10.66
|
-
|
Buy Now |
Wire Connection | Open End |
---|---|
Wire Length | 65mm |
Wire/Cladding Connection | Dumet Ni/Fe Copper Clad, .2mm OD |
Package | Glass Radial Discrete |
Model Number | GAG10K3976B1 |
Sensor Type | NTC Thermistor |
Tolerance β-Value | 2% |
抵抗の参照温度 | 25°C |
Temperature Accuracy | ± .22 @ 25°C |
Tolerance Resistance | ± 1% |
Ambient Temperature Range | -40 – 250°C |
Resistance (at Tref) | 10kΩ |
NTC Thermistors NTC THERMISTOR GLASS 10K | Rapid Electronics |
RSEN-GLASS BEAD Discrete NTC Sensor Type: NTC Thermistor Wire Connection: Open End Discrete NTC Wire Length: 65 mm Resistance (at 25°C): 10 kΩ Tolerance Resistance: ± 1 % NTC Thermistor Open End | Part Number: GAG10K3976B1 | Internal Number: GAG10K3976B1 | TE Connectivity | TE Store |
Sensor Temperature NTC RSEN-GLASS BEAD | RS |
Thermistor, Ntc, 10K, Radial | Newark Electronics |
THERMISTOR, NTC, 10K, RADIAL | element14 |
Thermistor NTC 10KOhm ±1% 2-Pin Radial | Avnet America |
Sensor | RS Americas |
TEMPERATURE SENSORS | Richardson RFPD |
NTC Thermistors NTC THERMISTOR GLASS, 10K | Sager |
Where can I find additional details, specifications and documents for a GAG10K3976B1?
Additional datasheets, footprints and schematics for GAG10K3976B1 are listed on our Part Details page. You can also find images and similar parts to GAG10K3976B1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GAG10K3976B1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GAG10K3976B1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GAG10K3976B1 fall under?
The GAG10K3976B1 is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.
Can I view similar or alternative parts?
You can view similar parts to GAG10K3976B1 when available in the Discrete NTC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GAG10K3976B1 you can contact the distributor directly for product support, shipping queries etc.
Is the GAG10K3976B1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GAG10K3976B1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, RS and Newark Electronics have stock available or on a lead time for GAG10K3976B1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GAG10K3976B1 often in real-time on the comparison pages.
What if I can't find stock of GAG10K3976B1?
You can fill out our help required form which you can use to request a quote for GAG10K3976B1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.