Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Connection | Open End |
---|---|
Wire Length | 28mm |
Wire/Cladding Connection | Nickel Plated Copper Clad Steel , .5mm OD |
Package | D0-35 Glass NTC |
Model Number | GA5KF3950DPHFN |
Sensor Type | NTC Thermistor |
Tolerance β-Value | ±1% |
25/85 Beta Value | 3950K |
Maximum Temperature | 300°C, 572°F |
Temperature Accuracy | ± .2 @ 25°C |
Ambient Temperature Range | -40 – 300°C |
Resistance (at Tref) | 5kΩ |
抵抗の参照温度 | 25°C |
Tolerance Resistance | ± 1% |
Sensor | RS Americas |
Thermistor NTC 5KOhm ±1% 2-Pin DO-35 Bulk | Avnet America |
NTC Thermistors HD Glass D0-35 Series Thermistors | Sager |
Where can I find additional details, specifications and documents for a GA5KF3950DPHFN?
Additional datasheets, footprints and schematics for GA5KF3950DPHFN are listed on our Part Details page. You can also find images and similar parts to GA5KF3950DPHFN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GA5KF3950DPHFN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA5KF3950DPHFN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GA5KF3950DPHFN fall under?
The GA5KF3950DPHFN is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.
Can I view similar or alternative parts?
You can view similar parts to GA5KF3950DPHFN when available in the Discrete NTC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GA5KF3950DPHFN you can contact the distributor directly for product support, shipping queries etc.
Is the GA5KF3950DPHFN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GA5KF3950DPHFN have stock available?
Authorised distributors including RS Americas, Avnet America and Sager have stock available or on a lead time for GA5KF3950DPHFN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GA5KF3950DPHFN often in real-time on the comparison pages.
What if I can't find stock of GA5KF3950DPHFN?
You can fill out our help required form which you can use to request a quote for GA5KF3950DPHFN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.