Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Connection | Open End |
---|---|
Wire Length | 76mm |
Wire/Cladding Connection | 30 AWG Silver Plated Copper, White TFE Insulated .024" OD |
Package | Epoxy Radial Discrete |
Tolerance β-Value | ±.5% |
Sensor Type | Epoxy Coated NTC Thermistor |
Model Number | GA5K3A1iA |
25/85 Beta Value | 3976K |
Maximum Temperature | 257°F, 125°C |
Ambient Temperature Range | -40 – 125°C |
Temperature Accuracy | ± .1 from 0 – 70°C |
抵抗の参照温度 | 25°C |
Resistance (at Tref) | 5kΩ |
Discrete Ntc, 3,000 ± 0.1°C Ins. Lds |Te Connectivity Sensors GA5K3A1IA | Newark Electronics |
Thermistor NTC 5k Ohm 2-Pin Radial Leaded | Avnet America |
TEMPERATURE SENSORS | Richardson RFPD |
NTC Thermistors Discrete NTC, 3,000O +/- 0.1 C Ins. Lds | Sager |
Where can I find additional details, specifications and documents for a GA5K3A1IA?
Additional datasheets, footprints and schematics for GA5K3A1IA are listed on our Part Details page. You can also find images and similar parts to GA5K3A1IA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GA5K3A1IA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA5K3A1IA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GA5K3A1IA fall under?
The GA5K3A1IA is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.
Can I view similar or alternative parts?
You can view similar parts to GA5K3A1IA when available in the Discrete NTC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GA5K3A1IA you can contact the distributor directly for product support, shipping queries etc.
Is the GA5K3A1IA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GA5K3A1IA have stock available?
Authorised distributors including Newark Electronics, Avnet America, Richardson RFPD and Sager have stock available or on a lead time for GA5K3A1IA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GA5K3A1IA often in real-time on the comparison pages.
What if I can't find stock of GA5K3A1IA?
You can fill out our help required form which you can use to request a quote for GA5K3A1IA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.