GA5K3A1C Temperature Sensors by TE Connectivity

DISCRETE 5K OHMS,+/-0.5C FROM 0C TO 70C

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Wire Connection Open End
Wire Length 76mm
Wire/Cladding Connection 32 AWG (.2mm) Alloy 180 Tin Plated
Package Epoxy Radial Discrete
Tolerance β-Value ±.5%
Model Number GA5K3A1C
Sensor Type Epoxy Coated NTC Thermistor
25/85 Beta Value 3976K
Maximum Temperature 125°C, 257°F
Temperature Accuracy ±0.5 from 0 – 70°C
Ambient Temperature Range -40 – 125°C
抵抗の参照温度 25°C
Resistance (at Tref) 5kΩ

Alternative Descriptions

Thermistor NTC 5k Ohm 2-Pin Radial Leaded | Avnet America
NTC Thermistors Discrete NTC, 5,000O +/- 0.5?C | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GA5K3A1C?

Additional datasheets, footprints and schematics for GA5K3A1C are listed on our Part Details page. You can also find images and similar parts to GA5K3A1C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GA5K3A1C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA5K3A1C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GA5K3A1C fall under?

The GA5K3A1C is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.

Can I view similar or alternative parts?

You can view similar parts to GA5K3A1C when available in the Discrete NTC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GA5K3A1C you can contact the distributor directly for product support, shipping queries etc.

Is the GA5K3A1C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GA5K3A1C have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for GA5K3A1C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GA5K3A1C often in real-time on the comparison pages.

What if I can't find stock of GA5K3A1C?

You can fill out our help required form which you can use to request a quote for GA5K3A1C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay