Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.20
|
3,287
in stock
|
Buy Now | |
TE Store
from US$8.92
|
8,551
in stock
|
Buy Now | |
Newark Electronics
from US$9.55
|
3,287
in stock
|
Buy Now | |
element14
from US$8.24
|
3,287
in stock
|
Buy Now | |
Avnet America
from US$5.37
|
-
|
Buy Now | |
RS Americas
from US$11.75
|
-
|
Buy Now | |
TTI Europe
from US$5.02
|
-
|
Buy Now | |
Richardson RFPD
from US$1.51
|
-
|
Buy Now | |
Sager
from US$5.25
|
-
|
Buy Now |
Wire Connection | Open End |
---|---|
Wire Length | 76mm |
Wire/Cladding Connection | 32 AWG (.2mm) Alloy 180 Tin Plated |
Package | Epoxy Radial Discrete |
Tolerance β-Value | ±.5% |
Sensor Type | Epoxy Coated NTC Thermistor |
Model Number | GA5K3A1A |
25/85 Beta Value | 3976K |
Maximum Temperature | 125°C, 257°F |
Ambient Temperature Range | -40 – 125°C |
抵抗の参照温度 | 25°C |
Temperature Accuracy | ± .1 from 0 – 70°C |
Resistance (at Tref) | 5kΩ |
DISCRETE 5K OHMS,+/-0.1C FROM 0C TO 70C Discrete NTC Sensor Type: Epoxy Coated NTC Thermistor Wire Connection: Open End Discrete NTC Wire Length: 76 mm Resistance (at 25°C): 5 kΩ β-Value(25/85): 3976 K Epoxy Coated NTC Thermistor Open End | Discrete Ntc Series I | Part Number: GA5K3A1A | Internal Number: GA5K3A1A | TE Connectivity | TE Store |
Thermistor, Ntc, 5K Rohs Compliant: Yes |Te Connectivity GA5K3A1A | Newark Electronics |
THERMISTOR, NTC, 5K | element14 |
Thermistor NTC 5KOhm ±0.5% 2-Pin Radial | Avnet America |
Sensor | RS Americas |
TEMPERATURE SENSORS | Richardson RFPD |
NTC Thermistors NTC THERMISTOR EPOXY RADIAL | Sager |
Where can I find additional details, specifications and documents for a GA5K3A1A?
Additional datasheets, footprints and schematics for GA5K3A1A are listed on our Part Details page. You can also find images and similar parts to GA5K3A1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GA5K3A1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA5K3A1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GA5K3A1A fall under?
The GA5K3A1A is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.
Can I view similar or alternative parts?
You can view similar parts to GA5K3A1A when available in the Discrete NTC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GA5K3A1A you can contact the distributor directly for product support, shipping queries etc.
Is the GA5K3A1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GA5K3A1A have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for GA5K3A1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GA5K3A1A often in real-time on the comparison pages.
What if I can't find stock of GA5K3A1A?
You can fill out our help required form which you can use to request a quote for GA5K3A1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.