Status: | Unknown |
---|---|
Series: | CORCOM P Series |
RoHS: | Unknown |
Prices starting from US$8.15
Connector Type A | NEMA 5-15P |
---|---|
Connector Type B | IEC 60320 C13 |
Cable Length - Metric | 2.3m |
Current Rating | - |
Voltage Rating | - |
Jacket Color | Black |
Product Range | CORCOM P Series |
Cable Length | 7.5ft |
Cord Plug Assembly, 10 A, 125 VAC, Black, 18 AWG, UL Listed, CSA Certified | TE Connectivity GA400 | RS Americas |
1609142-1 GA400 POWER LINE CO=F6946 | Heilind Electronics |
Cord Plug Assembly | RS |
Power Cord, Nema 5-15P/60320 C13, 2.3M | Newark Electronics |
Where can I find additional details, specifications and documents for a GA400?
Additional datasheets, footprints and schematics for GA400 are listed on our Part Details page. You can also find images and similar parts to GA400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GA400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GA400 fall under?
The GA400 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to GA400 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GA400 you can contact the distributor directly for product support, shipping queries etc.
Is the GA400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GA400 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, RS and Newark Electronics have stock available or on a lead time for GA400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GA400 often in real-time on the comparison pages.
What if I can't find stock of GA400?
You can fill out our help required form which you can use to request a quote for GA400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.