GA3K3A1IA Temperature Sensors by TE Connectivity

DISCRETE 3K OHMS,+/-0.1C FROM 0C TO 70C

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.91


Distributor Starting From Stock
Logo for Avnet America Avnet America -
-
Buy Now
Logo for Richardson RFPD Richardson RFPD -
-
Buy Now
Logo for Sager Sager -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Wire Connection Open End
Wire Length 76mm
Wire/Cladding Connection 30 AWG Silver Plated Copper, White TFE Insulated .024" OD
Package Epoxy Radial Discrete
Sensor Type Epoxy Coated NTC Thermistor
Tolerance β-Value ±.5%
Model Number GA3K3A1iA
25/85 Beta Value 3976K
Maximum Temperature 125°C, 257°F
Ambient Temperature Range -40 – 125°C
抵抗の参照温度 25°C
Resistance (at Tref) 3kΩ
Temperature Accuracy ± .1 from 0 – 70°C

Alternative Descriptions

Discrete Ntc, 3,000 ± 0.1°C Ins. Lds |Te Connectivity Sensors GA3K3A1IA | Newark Electronics
Thermistor NTC 3k Ohm 2-Pin Radial Leaded | Avnet America
TEMPERATURE SENSORS | Richardson RFPD
NTC Thermistors DISCRETE 3K OHMS 0.1C FROM 0C TO 70C | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GA3K3A1IA?

Additional datasheets, footprints and schematics for GA3K3A1IA are listed on our Part Details page. You can also find images and similar parts to GA3K3A1IA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GA3K3A1IA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA3K3A1IA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GA3K3A1IA fall under?

The GA3K3A1IA is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.

Can I view similar or alternative parts?

You can view similar parts to GA3K3A1IA when available in the Discrete NTC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GA3K3A1IA you can contact the distributor directly for product support, shipping queries etc.

Is the GA3K3A1IA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GA3K3A1IA have stock available?

Authorised distributors including Newark Electronics, Avnet America, Richardson RFPD and Sager have stock available or on a lead time for GA3K3A1IA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GA3K3A1IA often in real-time on the comparison pages.

What if I can't find stock of GA3K3A1IA?

You can fill out our help required form which you can use to request a quote for GA3K3A1IA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay