Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Connection | Open End |
---|---|
Wire Length | 76mm |
Wire/Cladding Connection | 32 AWG (.2mm) Alloy 180 Tin Plated |
Package | Epoxy Radial Discrete |
Model Number | GA3K3A1B |
Sensor Type | Epoxy Coated NTC Thermistor |
Tolerance β-Value | ±.5% |
25/85 Beta Value | 3976K |
Maximum Temperature | 125°C, 257°F |
Ambient Temperature Range | -40 – 125°C |
抵抗の参照温度 | 25°C |
Resistance (at Tref) | 3kΩ |
Temperature Accuracy | ± .2 from 0 – 70°C |
Discrete 3K Ohms,+/-0.2C From 0C To 70C |Te Connectivity Sensors GA3K3A1B | Newark Electronics |
Sensor, Discrete NTC, 3,000,GA3K3A1B | TE Connectivity GA3K3A1B | RS Americas |
TEMPERATURE SENSORS | Richardson RFPD |
NTC Thermistors DISCRETE 3K OHMS, 0.2C FROM 0C TO 70C | Sager |
Where can I find additional details, specifications and documents for a GA3K3A1B?
Additional datasheets, footprints and schematics for GA3K3A1B are listed on our Part Details page. You can also find images and similar parts to GA3K3A1B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GA3K3A1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA3K3A1B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GA3K3A1B fall under?
The GA3K3A1B is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.
Can I view similar or alternative parts?
You can view similar parts to GA3K3A1B when available in the Discrete NTC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GA3K3A1B you can contact the distributor directly for product support, shipping queries etc.
Is the GA3K3A1B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GA3K3A1B have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Richardson RFPD and Sager have stock available or on a lead time for GA3K3A1B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GA3K3A1B often in real-time on the comparison pages.
What if I can't find stock of GA3K3A1B?
You can fill out our help required form which you can use to request a quote for GA3K3A1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.