GA30K6A1IA Temperature Sensors by TE Connectivity

DISCRETE 30K OHMS,+/-0.1C FROM 0C TO 70C

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.76

Distributor Stock
Logo for Newark
Newark
from US$2.19
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$6.24
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$1.76
-
Buy Now
Logo for Sager
Sager
from US$7.05
-
Buy Now

Specifications

Wire Connection Open End
Wire Length 76mm
Wire/Cladding Connection 30 AWG Silver Plated Copper, White TFE Insulated .024" OD
Package Epoxy Radial Discrete
Tolerance β-Value ±.5%
Sensor Type Epoxy Coated NTC Thermistor
Model Number GA30K6A1iA
25/85 Beta Value 4261K
抵抗の参照温度 25°C
Maximum Temperature 257°F, 125°C
Ambient Temperature Range -40 – 125°C
Temperature Accuracy ± .1 from 0 – 70°C
Resistance (at Tref) 30kΩ

Alternative Descriptions

Discrete Ntc, 30,000 ± 0.1°C Ins. Lds |Te Connectivity Sensors GA30K6A1IA | Newark Electronics
Thermistor NTC 30k Ohm 2-Pin Radial Leaded | Avnet America
TEMPERATURE SENSORS | Richardson RFPD
NTC Thermistors DISCRETE 30K OHMS,+/ -0.1C FROM 0C TO 70C | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GA30K6A1IA?

Additional datasheets, footprints and schematics for GA30K6A1IA are listed on our Part Details page. You can also find images and similar parts to GA30K6A1IA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GA30K6A1IA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA30K6A1IA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GA30K6A1IA fall under?

The GA30K6A1IA is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.

Can I view similar or alternative parts?

You can view similar parts to GA30K6A1IA when available in the Discrete NTC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GA30K6A1IA you can contact the distributor directly for product support, shipping queries etc.

Is the GA30K6A1IA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GA30K6A1IA have stock available?

Authorised distributors including Newark Electronics, Avnet America, Richardson RFPD and Sager have stock available or on a lead time for GA30K6A1IA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GA30K6A1IA often in real-time on the comparison pages.

What if I can't find stock of GA30K6A1IA?

You can fill out our help required form which you can use to request a quote for GA30K6A1IA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay