GA1K7A1 Temperature Sensors by TE Connectivity

DISCRETE 1K OHMS,+/-0.2C FROM 0C TO 25C

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Wire Connection Open End
Wire Length 76mm
Wire/Cladding Connection 32 AWG (.2mm) Alloy 180 Tin Plated
Package Epoxy Radial Discrete
Tolerance β-Value ±.5%
Sensor Type Epoxy Coated NTC Thermistor
Model Number GA1K7A1
25/85 Beta Value 3499K
Ambient Temperature Range -40 – 125°C
Resistance (at Tref) 1kΩ
Temperature Accuracy ± .2 from 0 – 25°C
Maximum Temperature 257°F, 125°C
抵抗の参照温度 25°C

Alternative Descriptions

Thermistor NTC 1k Ohm ±0.2% 2-Pin Radial Leaded | Avnet America
TEMPERATURE SENSORS | Richardson RFPD
NTC Thermistors DISCRETE 1K OHMS 0.2C FROM 0C TO 25C | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GA1K7A1?

Additional datasheets, footprints and schematics for GA1K7A1 are listed on our Part Details page. You can also find images and similar parts to GA1K7A1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GA1K7A1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA1K7A1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GA1K7A1 fall under?

The GA1K7A1 is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.

Can I view similar or alternative parts?

You can view similar parts to GA1K7A1 when available in the Discrete NTC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GA1K7A1 you can contact the distributor directly for product support, shipping queries etc.

Is the GA1K7A1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GA1K7A1 have stock available?

Authorised distributors including Avnet America, Richardson RFPD and Sager have stock available or on a lead time for GA1K7A1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GA1K7A1 often in real-time on the comparison pages.

What if I can't find stock of GA1K7A1?

You can fill out our help required form which you can use to request a quote for GA1K7A1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay