GA10KF3977DPHFS Temperature Sensors by TE Connectivity

RSEN-HD DO-35 SERIES

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.87

Distributor Stock
Logo for RS Americas
RS Americas
from US$0.87
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Wire Connection Open End
Wire Length 28mm
Package D0-35 Glass NTC
Sensor Type NTC Thermistor
Model Number GA10KF3977DPHFS
Tolerance β-Value ±1%
25/85 Beta Value 3977K
Ambient Temperature Range -40 – 200°C
Resistance (at Tref) 10kΩ
抵抗の参照温度 25°C
Temperature Accuracy ± .2 @ 25°C
Maximum Temperature 392°F, 200°C
Tolerance Resistance ± 1%

Alternative Descriptions

Sensor | RS Americas
Thermistor NTC 10KOhm ±1% 2-Pin DO-35 Bulk | Avnet America
NTC Thermistors HD Glass D0-35 Series Thermistors | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GA10KF3977DPHFS?

Additional datasheets, footprints and schematics for GA10KF3977DPHFS are listed on our Part Details page. You can also find images and similar parts to GA10KF3977DPHFS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GA10KF3977DPHFS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA10KF3977DPHFS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GA10KF3977DPHFS fall under?

The GA10KF3977DPHFS is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.

Can I view similar or alternative parts?

You can view similar parts to GA10KF3977DPHFS when available in the Discrete NTC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GA10KF3977DPHFS you can contact the distributor directly for product support, shipping queries etc.

Is the GA10KF3977DPHFS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GA10KF3977DPHFS have stock available?

Authorised distributors including RS Americas, Avnet America and Sager have stock available or on a lead time for GA10KF3977DPHFS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GA10KF3977DPHFS often in real-time on the comparison pages.

What if I can't find stock of GA10KF3977DPHFS?

You can fill out our help required form which you can use to request a quote for GA10KF3977DPHFS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay