Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.63
Wire Connection | Open End |
---|---|
Wire Length | 76mm |
Wire/Cladding Connection | 32 AWG (.2mm) Alloy 180 Tin Plated |
Package | Epoxy Radial Discrete |
Model Number | GA10K4A1D |
Tolerance β-Value | ±.5% |
Sensor Type | Epoxy Coated NTC Thermistor |
25/85 Beta Value | 3694K |
抵抗の参照温度 | 25°C |
Resistance (at Tref) | 10kΩ |
Maximum Temperature | 257°F, 125°C |
Temperature Accuracy | ± 1 from 0 – 70°C |
Ambient Temperature Range | -40 – 125°C |
NTC Thermistors DISCRETE 10K OHMS 1.0C FROM 0C TO | Rapid Electronics |
Discrete 10K Ohms,+/-1.0C From 0C To 70C |Te Connectivity Sensors GA10K4A1D | Newark Electronics |
Thermistor NTC 10k Ohm 2-Pin Radial Leaded | Avnet America |
TEMPERATURE SENSORS | Richardson RFPD |
NTC Thermistors DISCRETE 10K OHMS 1.0C FROM 0C TO 70C | Sager |
Where can I find additional details, specifications and documents for a GA10K4A1D?
Additional datasheets, footprints and schematics for GA10K4A1D are listed on our Part Details page. You can also find images and similar parts to GA10K4A1D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GA10K4A1D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA10K4A1D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GA10K4A1D fall under?
The GA10K4A1D is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.
Can I view similar or alternative parts?
You can view similar parts to GA10K4A1D when available in the Discrete NTC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GA10K4A1D you can contact the distributor directly for product support, shipping queries etc.
Is the GA10K4A1D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GA10K4A1D have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for GA10K4A1D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GA10K4A1D often in real-time on the comparison pages.
What if I can't find stock of GA10K4A1D?
You can fill out our help required form which you can use to request a quote for GA10K4A1D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.