Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Connection | Open End |
---|---|
Wire Length | 76mm |
Wire/Cladding Connection | 32 AWG (.2mm) Alloy 180 Tin Plated |
Package | Epoxy Radial Discrete |
Tolerance β-Value | ±.32% |
Sensor Type | Epoxy Coated NTC Thermistor |
Model Number | GA10K4A1AM |
25/85 Beta Value | 3694K |
抵抗の参照温度 | 25°C |
Maximum Temperature | 90°C, 194°F |
Resistance (at Tref) | 10kΩ |
Ambient Temperature Range | -40 – 90°C |
Temperature Accuracy | ± .05 from 32 – 44°C |
Discrete 10K Ohms,+/-0.5C From 32 To 44C |Te Connectivity Sensors GA10K4A1AM | Newark Electronics |
Thermistor NTC 10k Ohm 2-Pin Radial Leaded | Avnet America |
TEMPERATURE SENSORS | Richardson RFPD |
NTC Thermistors DISCRETE 10K OHMS,+/-0.5C FROM 32 TO 44C | Sager |
Where can I find additional details, specifications and documents for a GA10K4A1AM?
Additional datasheets, footprints and schematics for GA10K4A1AM are listed on our Part Details page. You can also find images and similar parts to GA10K4A1AM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GA10K4A1AM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA10K4A1AM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GA10K4A1AM fall under?
The GA10K4A1AM is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.
Can I view similar or alternative parts?
You can view similar parts to GA10K4A1AM when available in the Discrete NTC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GA10K4A1AM you can contact the distributor directly for product support, shipping queries etc.
Is the GA10K4A1AM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GA10K4A1AM have stock available?
Authorised distributors including Newark Electronics, Avnet America, Richardson RFPD and Sager have stock available or on a lead time for GA10K4A1AM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GA10K4A1AM often in real-time on the comparison pages.
What if I can't find stock of GA10K4A1AM?
You can fill out our help required form which you can use to request a quote for GA10K4A1AM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.