Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.15
|
212
in stock
|
Buy Now | |
TTI Europe
from US$3.66
|
1,000
in stock
|
Buy Now | |
TE Store
from US$9.51
|
686
in stock
|
Buy Now | |
element14
from US$8.78
|
72
in stock
|
Buy Now | |
Farnell
from US$5.20
|
72
in stock
|
Buy Now | |
Newark Electronics
from US$10.11
|
62
in stock
|
Buy Now | |
Heilind Electronics
from US$4.71
|
9
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.71
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
500
in stock
|
Buy Now | |
Future Electronics
from US$8.62
|
-
|
Buy Now | |
Avnet America
from US$4.01
|
-
|
Buy Now | |
RS Americas
from US$6.03
|
-
|
Buy Now | |
Richardson RFPD
from US$1.61
|
-
|
Buy Now | |
Sager
from US$5.21
|
-
|
Buy Now |
Wire Connection | Open End |
---|---|
Wire Length | 76mm |
Wire/Cladding Connection | 30 AWG Silver Plated Copper, White TFE Insulated .024" OD |
Package | Epoxy Radial Discrete |
Tolerance β-Value | ±0.5% |
Sensor Type | Epoxy Coated NTC Thermistor |
Model Number | GA10K3A1IB |
25/85 Beta Value | 3976K |
抵抗の参照温度 | 25°C |
Resistance (at Tref) | 10kΩ |
Ambient Temperature Range | -40 – 125°C |
Maximum Temperature | 125°C |
Temperature Accuracy | ± .2 from 0 – 70°C |
10K, INSULATED LEADS | TTI Europe |
DISCRETE 10K OHMS,+/-0.2C FROM 0C TO 70C Discrete NTC Sensor Type: Epoxy Coated NTC Thermistor Wire Connection: Open End Discrete NTC Wire Length: 76 mm Resistance (at 25°C): 10 kΩ β-Value(25/85): 3976 K Epoxy Coated NTC Thermistor Open End | Part Number: GA10K3A1IB | Internal Number: GA10K3A1IB | TE Connectivity | TE Store |
Sensor NTC Discrete 10K insulated leads | RS |
THERMISTOR, NTC, 10K | element14 |
Ntc Thermistor, 10Kohm, 3976K, Radial | Newark Electronics |
10K, INSULATED LEADS TEMPERATURE | Heilind Electronics |
Thermistor NTC 10KOhm �0.5% 2-Pin Radial | Avnet Abacus |
Thermistor NTC 10KOhm ±0.5% 2-Pin Radial | Avnet America |
Sensor | RS Americas |
TEMPERATURE SENSORS | Richardson RFPD |
NTC Thermistors THERMISTOR RADIAL +/- .2C,10K | Sager |
Where can I find additional details, specifications and documents for a GA10K3A1IB?
Additional datasheets, footprints and schematics for GA10K3A1IB are listed on our Part Details page. You can also find images and similar parts to GA10K3A1IB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GA10K3A1IB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA10K3A1IB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GA10K3A1IB fall under?
The GA10K3A1IB is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.
Can I view similar or alternative parts?
You can view similar parts to GA10K3A1IB when available in the Discrete NTC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GA10K3A1IB you can contact the distributor directly for product support, shipping queries etc.
Is the GA10K3A1IB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GA10K3A1IB have stock available?
Authorised distributors including TTI Europe, TE Store, RS, element14 and Farnell have stock available or on a lead time for GA10K3A1IB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GA10K3A1IB often in real-time on the comparison pages.
What if I can't find stock of GA10K3A1IB?
You can fill out our help required form which you can use to request a quote for GA10K3A1IB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.