Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.35
|
260
in stock
|
Buy Now | |
TTI Europe
from US$4.46
|
4,100
in stock
|
Buy Now | |
TE Store
from US$11.44
|
1,522
in stock
|
Buy Now | |
element14
from US$12.66
|
636
in stock
|
Buy Now | |
Farnell
from US$10.19
|
636
in stock
|
Buy Now | |
Newark Electronics
from US$5.53
|
319
in stock
|
Buy Now | |
Chip One Stop
from US$1.05
|
127
in stock
|
Buy Now | |
Rapid Electronics
from US$19.94
|
38
in stock
|
Buy Now | |
Avnet America
from US$9.64
|
-
|
Buy Now | |
RS Americas
from US$13.41
|
-
|
Buy Now | |
Richardson RFPD
from US$3.48
|
-
|
Buy Now | |
Sager
from US$13.18
|
-
|
Buy Now |
β-Value(25/85) | 3435K |
---|---|
Resistance @ 25°C [KΩ] | 10kΩ |
Wire Length | 1000mm, 39in |
Wire/Cladding | 24 AWG Stranded Insulated Leads |
Sensor Connector Type | Open End |
Package | Overmold TPE |
Sensor Type | HVAC/R |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Tolerance Resistance | ±1% |
Temperature Accuracy | ± .22 @ 25°C |
抵抗の参照温度 | 25°C |
PRO4-OVERMOLDED PROBE NTC Sensor Type: HVAC/R Electrical Connection: Open End Resistance (at 25°C): 10 kΩ β-Value(25/85): 3435 K Accuracy (at T_ref): ± .22 @ 25 °C HVAC/R Open End | Ntc Probe | Part Number: GA10K3435STM010 | Internal Number: GA10K3435STM010 | TE Connectivity | TE Store |
NTC THERMISTOR PROBE, 10K | element14 |
Ntc Thermistor Probe, 10K, Wire Leaded | Newark Electronics |
Temperature Sensor,PRO4-OVERMOLDED PROBE | RS |
NTC Thermistors PRO4 OVERMOLDED PROBE | Rapid Electronics |
TPE OM Probe Analog Output 10000Ohm 3435K 24AWG Cable Mount 1m | Avnet America |
PRO4-OVERMOLDED PROBE | TE Connectivity GA10K3435STM010 | RS Americas |
TEMPERATURE SENSORS | Richardson RFPD |
Where can I find additional details, specifications and documents for a GA10K3435STM010?
Additional datasheets, footprints and schematics for GA10K3435STM010 are listed on our Part Details page. You can also find images and similar parts to GA10K3435STM010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GA10K3435STM010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA10K3435STM010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GA10K3435STM010 fall under?
The GA10K3435STM010 is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > NTC Probes and Assemblies.
Can I view similar or alternative parts?
You can view similar parts to GA10K3435STM010 when available in the NTC Probes and Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GA10K3435STM010 you can contact the distributor directly for product support, shipping queries etc.
Is the GA10K3435STM010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GA10K3435STM010 have stock available?
Authorised distributors including TTI Europe, TE Store, element14, Farnell and Newark Electronics have stock available or on a lead time for GA10K3435STM010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GA10K3435STM010 often in real-time on the comparison pages.
What if I can't find stock of GA10K3435STM010?
You can fill out our help required form which you can use to request a quote for GA10K3435STM010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.