Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Connection | Open End |
---|---|
Wire Length | 76mm |
Wire/Cladding Connection | 30 AWG Silver Plated Copper, White TFE Insulated .024" OD |
Package | Epoxy Radial Discrete |
Tolerance β-Value | ±.5% |
Model Number | GA100K6A1iD |
Sensor Type | Epoxy Coated NTC Thermistor |
25/85 Beta Value | 4261K |
Ambient Temperature Range | -40 – 125°C |
Temperature Accuracy | ± 1 from 0 – 70°C |
Maximum Temperature | 257°F, 125°C |
抵抗の参照温度 | 25°C |
Resistance (at Tref) | 100kΩ |
Discrete Ntc, 100,000 ± 1°C Ins. Lds |Te Connectivity Sensors GA100K6A1ID | Newark Electronics |
Thermistor NTC 100k Ohm 2-Pin Radial Leaded | Avnet America |
TEMPERATURE SENSORS | Richardson RFPD |
NTC Thermistors DISCRETE 100K OHMS, +/-1.0C 0C TO 70C | Sager |
Where can I find additional details, specifications and documents for a GA100K6A1ID?
Additional datasheets, footprints and schematics for GA100K6A1ID are listed on our Part Details page. You can also find images and similar parts to GA100K6A1ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GA100K6A1ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA100K6A1ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GA100K6A1ID fall under?
The GA100K6A1ID is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.
Can I view similar or alternative parts?
You can view similar parts to GA100K6A1ID when available in the Discrete NTC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GA100K6A1ID you can contact the distributor directly for product support, shipping queries etc.
Is the GA100K6A1ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GA100K6A1ID have stock available?
Authorised distributors including Newark Electronics, Avnet America, Richardson RFPD and Sager have stock available or on a lead time for GA100K6A1ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GA100K6A1ID often in real-time on the comparison pages.
What if I can't find stock of GA100K6A1ID?
You can fill out our help required form which you can use to request a quote for GA100K6A1ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.