Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.57
Distributor | Stock | ||
---|---|---|---|
CUI Devices
from US$2.57
|
-
|
Buy Now |
Cone Type | Paper |
---|---|
Dimensions LxWxH (mm) | 45 x 45 x 17 |
Frame Shape | Round |
Height (mm) | 17 |
Impedance (Ohms) | 8 |
Length (mm) | 45 |
Max Input (W) | 0.5 |
Nominal Input (W) | 0.2 |
Resonance Freq. (Hz) | 500 |
S.P. Level (dB) | 80 (0.2 W / 0.5 m) |
Width (mm) | 45 |
Where can I find additional details, specifications and documents for a GA0451?
Additional datasheets, footprints and schematics for GA0451 are listed on our Part Details page. You can also find images and similar parts to GA0451 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GA0451 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA0451 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GA0451 fall under?
The GA0451 is listed under audio > speakers > standard-(41-mm~205-mm) > ga0451.
Can I view similar or alternative parts?
You can view similar parts to GA0451 when available in the ga0451 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GA0451 you can contact the distributor directly for product support, shipping queries etc.
Is the GA0451 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GA0451 have stock available?
Authorised distributors including CUI Devices have stock available or on a lead time for GA0451.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GA0451 often in real-time on the comparison pages.
What if I can't find stock of GA0451?
You can fill out our help required form which you can use to request a quote for GA0451 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.