Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 45mm |
External Width - Metric | 237mm |
External Depth - Metric | 131mm |
IP Rating | - |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 1.77" |
External Width - Imperial | 9.33" |
External Depth - Imperial | 5.16" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Body Depth | 95mm |
Window Depth | 101.5mm |
Window Width | 44.5mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Enclosure, T Case, Window, Handheld, 45 Mm, 237 Mm, 131 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant: Yes |Multicomp Pro G858B(O) | Newark Electronics |
CASE, ABS, T, BLACK | element14 |
Where can I find additional details, specifications and documents for a G858B(O)?
Additional datasheets, footprints and schematics for G858B(O) are listed on our Part Details page. You can also find images and similar parts to G858B(O) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G858B(O) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G858B(O) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G858B(O) fall under?
The G858B(O) is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to G858B(O) when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G858B(O) you can contact the distributor directly for product support, shipping queries etc.
Is the G858B(O) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G858B(O) have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for G858B(O).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G858B(O) often in real-time on the comparison pages.
What if I can't find stock of G858B(O)?
You can fill out our help required form which you can use to request a quote for G858B(O) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.