Status: | Unknown |
---|---|
Series: | G Series |
RoHS: | Unknown |
Enclosure Type | Instrument |
---|---|
Enclosure Material | ABS |
External Height - Metric | 65mm |
External Width - Metric | 260mm |
External Depth - Metric | 180mm |
IP Rating | - |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 2.56" |
External Width - Imperial | 10.24" |
External Depth - Imperial | 7.09" |
Product Range | G Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Flammability Rating | UL94V-0 |
Panel | Black ABS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Enclosure, G Series, Desktop, Pcb Guide Slots, Instrument, 65 Mm, 260 Mm, 180 Mm Rohs Compliant: Yes |Multicomp Pro G758 | Newark Electronics |
CASE, ABS, BLACK PANEL | element14 |
Where can I find additional details, specifications and documents for a G758?
Additional datasheets, footprints and schematics for G758 are listed on our Part Details page. You can also find images and similar parts to G758 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G758 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G758 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G758 fall under?
The G758 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to G758 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G758 you can contact the distributor directly for product support, shipping queries etc.
Is the G758 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G758 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for G758.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G758 often in real-time on the comparison pages.
What if I can't find stock of G758?
You can fill out our help required form which you can use to request a quote for G758 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.