G756V Enclosures, Racks & Accessories by Multicomp

CASE ABS GREY 300X200X75MM

Status: Unknown
Series: G Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.20

Distributor Stock
Logo for Farnell
Farnell
from US$21.84
38
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$18.43
38
in stock
Buy Now
Logo for element14
element14
from US$15.97
38
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$14.20
30
in stock
Buy Now

Specifications

Enclosure Type Instrument
Enclosure Material ABS
External Height - Metric 75mm
External Width - Metric 300mm
External Depth - Metric 200mm
IP Rating -
Body Colour Grey
NEMA Rating -
External Height - Imperial 2.95"
External Width - Imperial 11.81"
External Depth - Imperial 7.87"
Product Range G Series
No. of Switch Holes -
SVHC No SVHC (15-Jan-2019)
Flammability Rating UL94V-0
Panel Black ABS


G756V Enclosures, Boxes & Cases by Multicomp Pro

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Enclosure Type Instrument
Enclosure Material ABS
External Height - Metric 74.9mm
External Width - Metric 300mm
External Depth - Metric 200mm
Body Color Grey
External Height - Imperial 2.95"
RoHS Compliant Yes

Alternative Descriptions

Enclosure Type:Instrument | Newark Electronics
CASE, ABS, GREY, 300X200X75MM | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a G756V?

Additional datasheets, footprints and schematics for G756V are listed on our Part Details page. You can also find images and similar parts to G756V on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for G756V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G756V price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does G756V fall under?

The G756V is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.

Can I view similar or alternative parts?

You can view similar parts to G756V when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the G756V you can contact the distributor directly for product support, shipping queries etc.

Is the G756V RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for G756V have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for G756V.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for G756V often in real-time on the comparison pages.

What if I can't find stock of G756V?

You can fill out our help required form which you can use to request a quote for G756V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay