Status: | Unknown |
---|---|
Series: | G Series |
RoHS: | Unknown |
Enclosure Type | Instrument |
---|---|
Enclosure Material | ABS |
External Height - Metric | 105mm |
External Width - Metric | 260mm |
External Depth - Metric | 180mm |
IP Rating | - |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 4.13" |
External Width - Imperial | 10.24" |
External Depth - Imperial | 7.09" |
Product Range | G Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Panel | Aluminium |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Instrument |
---|---|
Enclosure Material | ABS |
External Height - Metric | 104.9mm |
External Width - Metric | 260mm |
External Depth - Metric | 180mm |
Body Color | Grey |
External Height - Imperial | 4.1" |
RoHS Compliant | Yes |
Enclosure Type:Instrument | Newark Electronics |
CASE, ABS, ALU PANEL, 260X180X105MM | element14 |
Where can I find additional details, specifications and documents for a G754A?
Additional datasheets, footprints and schematics for G754A are listed on our Part Details page. You can also find images and similar parts to G754A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G754A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G754A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G754A fall under?
The G754A is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to G754A when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G754A you can contact the distributor directly for product support, shipping queries etc.
Is the G754A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G754A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for G754A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G754A often in real-time on the comparison pages.
What if I can't find stock of G754A?
You can fill out our help required form which you can use to request a quote for G754A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.