Status: | Unknown |
---|---|
Series: | G Series |
RoHS: | Unknown |
Enclosure Type | Instrument |
---|---|
Enclosure Material | ABS |
External Height - Metric | 90mm |
External Width - Metric | 245mm |
External Depth - Metric | 175mm |
IP Rating | - |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 3.54" |
External Width - Imperial | 9.65" |
External Depth - Imperial | 6.89" |
Product Range | G Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Flammability Rating | UL94V-0 |
Panel | Black ABS |
Enclosure Type | Instrument |
---|---|
Enclosure Material | ABS |
External Height - Metric | 89.9mm |
External Width - Metric | 245mm |
External Depth - Metric | 175mm |
Body Color | Grey |
External Height - Imperial | 3.54" |
RoHS Compliant | Yes |
Enclosure Type:Instrument | Newark Electronics |
CASE, ABS, BLACK, 245X175X90MM | element14 |
Where can I find additional details, specifications and documents for a G752?
Additional datasheets, footprints and schematics for G752 are listed on our Part Details page. You can also find images and similar parts to G752 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G752 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G752 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G752 fall under?
The G752 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to G752 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G752 you can contact the distributor directly for product support, shipping queries etc.
Is the G752 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G752 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for G752.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G752 often in real-time on the comparison pages.
What if I can't find stock of G752?
You can fill out our help required form which you can use to request a quote for G752 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.