Status: | Unknown |
---|---|
Series: | G Series |
RoHS: | Unknown |
Enclosure Type | Instrument |
---|---|
Enclosure Material | ABS |
External Height - Metric | 35mm |
External Width - Metric | 140mm |
External Depth - Metric | 110mm |
IP Rating | - |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 1.38" |
External Width - Imperial | 5.51" |
External Depth - Imperial | 4.33" |
Product Range | G Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Flammability Rating | UL94-HB |
Panel | Aluminium |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
CASE, ABS, ALU PANEL, 140X110X35MM | element14 |
Enclosure, 4.33" X 5.51" X 1.38" | Newark Electronics |
Where can I find additional details, specifications and documents for a G738A?
Additional datasheets, footprints and schematics for G738A are listed on our Part Details page. You can also find images and similar parts to G738A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G738A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G738A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G738A fall under?
The G738A is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to G738A when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G738A you can contact the distributor directly for product support, shipping queries etc.
Is the G738A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G738A have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for G738A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G738A often in real-time on the comparison pages.
What if I can't find stock of G738A?
You can fill out our help required form which you can use to request a quote for G738A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.