Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cover Type | Potting Box Cover |
---|---|
Cover Material | ABS |
Cover Colour | Black |
For Use With | Potting Boxes |
External Depth - Metric | 50mm |
External Width - Metric | 50mm |
External Height - Metric | 1.6mm |
External Depth - Imperial | 1.969" |
External Width - Imperial | 1.969" |
External Height - Imperial | 0.063" |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Cover |
External Length / Height | 50mm |
Material | ABS |
Pack Quantity | 1 |
Weight | 0.101kg |
Where can I find additional details, specifications and documents for a G505015L?
Additional datasheets, footprints and schematics for G505015L are listed on our Part Details page. You can also find images and similar parts to G505015L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G505015L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G505015L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G505015L fall under?
The G505015L is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to G505015L when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G505015L you can contact the distributor directly for product support, shipping queries etc.
Is the G505015L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G505015L have stock available?
Authorised distributors including Rapid Electronics, element14 and Farnell have stock available or on a lead time for G505015L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G505015L often in real-time on the comparison pages.
What if I can't find stock of G505015L?
You can fill out our help required form which you can use to request a quote for G505015L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.