Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 30.5mm |
External Width - Metric | 150mm |
External Depth - Metric | 80mm |
IP Rating | IP54 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 1.2" |
External Width - Imperial | 5.91" |
External Depth - Imperial | 3.15" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Flammability Rating | UL94-V0 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Enclosure, Ip54, Handheld, 30 Mm, 150 Mm, 80 Mm, Abs (Acrylonitrile Butadiene Styrene), Grey Rohs Compliant: Yes |Multicomp Pro G413 | Newark Electronics |
BOX, ABS, GREY, 150X80X30MM | element14 |
Where can I find additional details, specifications and documents for a G413?
Additional datasheets, footprints and schematics for G413 are listed on our Part Details page. You can also find images and similar parts to G413 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G413 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G413 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G413 fall under?
The G413 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to G413 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G413 you can contact the distributor directly for product support, shipping queries etc.
Is the G413 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G413 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for G413.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G413 often in real-time on the comparison pages.
What if I can't find stock of G413?
You can fill out our help required form which you can use to request a quote for G413 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.