Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Potting Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | 20mm |
External Width - Metric | 40mm |
External Depth - Metric | 40mm |
IP Rating | - |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 0.79" |
External Width - Imperial | 1.57" |
External Depth - Imperial | 1.57" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
For Use With | G404020L Lid |
Operating Temperature Max | +60°C |
Operating Temperature Min | -20°C |
Weight | 0.248kg |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Potting Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | 20.07mm |
External Width - Metric | 40mm |
External Depth - Metric | 40mm |
Body Color | Black |
External Height - Imperial | 0.79" |
RoHS Compliant | Yes |
Enclosure Type:Potting Box | Newark Electronics |
BOX, POTTING, 40X40X20MM, EXCLUDE LID | element14 |
Where can I find additional details, specifications and documents for a G404020B?
Additional datasheets, footprints and schematics for G404020B are listed on our Part Details page. You can also find images and similar parts to G404020B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G404020B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G404020B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G404020B fall under?
The G404020B is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to G404020B when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G404020B you can contact the distributor directly for product support, shipping queries etc.
Is the G404020B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G404020B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for G404020B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G404020B often in real-time on the comparison pages.
What if I can't find stock of G404020B?
You can fill out our help required form which you can use to request a quote for G404020B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.