Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Potting Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | 13mm |
External Width - Metric | 40mm |
External Depth - Metric | 40mm |
IP Rating | - |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 0.51" |
External Width - Imperial | 1.57" |
External Depth - Imperial | 1.57" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
For Use With | G404013L Lid |
Operating Temperature Max | +60°C |
Operating Temperature Min | -20°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
BOX, POTTING, 40X40X13MM, EXCLUDE LID | Farnell |
Enclosure, 1.57" X 1.57" X 0.51" | Newark Electronics |
Where can I find additional details, specifications and documents for a G404013B?
Additional datasheets, footprints and schematics for G404013B are listed on our Part Details page. You can also find images and similar parts to G404013B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G404013B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G404013B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G404013B fall under?
The G404013B is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to G404013B when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G404013B you can contact the distributor directly for product support, shipping queries etc.
Is the G404013B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G404013B have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for G404013B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G404013B often in real-time on the comparison pages.
What if I can't find stock of G404013B?
You can fill out our help required form which you can use to request a quote for G404013B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.