G378 Enclosures, Racks & Accessories by Multicomp

BOX ABS IP65 265X185X95MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.86

Distributor Stock
Logo for Farnell
Farnell
from US$26.54
6
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$16.86
126
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$22.39
6
in stock
Buy Now
Logo for element14
element14
from US$19.54
6
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$620.02
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Enclosure Type Multipurpose
Enclosure Material ABS
External Height - Metric 95mm
External Width - Metric 265mm
External Depth - Metric 185mm
IP Rating IP65
Body Colour Grey
NEMA Rating -
External Height - Imperial 3.74"
External Width - Imperial 10.43"
External Depth - Imperial 7.28"
Product Range -
No. of Switch Holes -
SVHC No SVHC (15-Jan-2019)


G378 Enclosures, Boxes & Cases by Multicomp Pro

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Enclosure Type Multipurpose
Enclosure Material ABS
External Height - Metric 95mm
External Width - Metric 265mm
External Depth - Metric 185mm
IP Rating IP65
Body Color Grey
External Height - Imperial 3.74"
RoHS Compliant Yes

Alternative Descriptions

Enclosure Type:Multipurpose | Newark Electronics
BOX, ABS, IP65, 265X185X95MM | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a G378?

Additional datasheets, footprints and schematics for G378 are listed on our Part Details page. You can also find images and similar parts to G378 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for G378 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G378 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does G378 fall under?

The G378 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.

Can I view similar or alternative parts?

You can view similar parts to G378 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the G378 you can contact the distributor directly for product support, shipping queries etc.

Is the G378 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for G378 have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for G378.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for G378 often in real-time on the comparison pages.

What if I can't find stock of G378?

You can fill out our help required form which you can use to request a quote for G378 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay