Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1899847-4 |
Color | Green |
---|---|
LED Compatible | Yes |
Dimensions | 45 x 83mm, 1.77 x 3.26in |
Load Rating (Tungsten) | 1000W |
Load Rating (Ballast) | 1800VA |
Fail Mode | On |
Relay Rating | 30A General Purpose |
Surge Protection | 25mm, 20kA, 300J MOV |
Voltage Rating | 105 – 305VAC |
Housing Material | High Impact Polypropylene with UV-Stabilized Polycarbonate Window |
UL Rating | No |
Standards | ANSI C136.10 |
CSA Certified | No |
Mounting Style | Locking |
Turn ON Light Level | 1.5 (Optional 1 – 3)fc |
Application | Dusk-to-dawn lighting control compatible with all solid state ballasts. |
Turn ON Time Delay | Instant Onseconds |
OFF/ON Ratio | 1.5:1 |
Product Use | Long-life (20 year rated life) photocontrol designed for LED roadway & area lighting applications. |
Frequency | 50/60Hz |
Packaging Method | Individually Bagged & Boxed Units in Master Carton |
Product Availability | ANZPAC, ASIA, AMERICAS, EMEA |
Technology | Electronic |
Product Type | Utility |
Light Sensor | Filtered Silicon Phototransistor |
Product Family | 8000 Series |
Operating Temperature Range | -40 – 65°C |
Photocontrol 120V to 277V 1000W/1800VA Green Box | Avnet America |
ANSI Street Light Photocell, 105-305 VAC, ALR-8090-VFS-GN, 8000 series | TE Connectivity G37412-000 | RS Americas |
PHOTOCONTROL, GREEN, 20KA, 305VAC, 300J | Farnell |
Where can I find additional details, specifications and documents for a G37412-000?
Additional datasheets, footprints and schematics for G37412-000 are listed on our Part Details page. You can also find images and similar parts to G37412-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G37412-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G37412-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G37412-000 fall under?
The G37412-000 is listed under Power Systems > Street Lighting > Street Lighting Photo Controls.
Can I view similar or alternative parts?
You can view similar parts to G37412-000 when available in the Street Lighting Photo Controls range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G37412-000 you can contact the distributor directly for product support, shipping queries etc.
Is the G37412-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G37412-000 have stock available?
Authorised distributors including Avnet America, RS Americas and Farnell have stock available or on a lead time for G37412-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G37412-000 often in real-time on the comparison pages.
What if I can't find stock of G37412-000?
You can fill out our help required form which you can use to request a quote for G37412-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.