Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 55mm |
External Width - Metric | 115mm |
External Depth - Metric | 65mm |
IP Rating | IP65 |
Body Colour | Grey |
NEMA Rating | NEMA 4 |
External Height - Imperial | 2.17" |
External Width - Imperial | 4.53" |
External Depth - Imperial | 2.56" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 55.1mm |
External Width - Metric | 115mm |
External Depth - Metric | 65mm |
IP Rating | IP65 |
Body Color | Grey |
RoHS Compliant | Yes |
BOX, ABS, IP65, GREY | element14 |
Enclosure, Wall Mount, Plastic, Gray | Newark Electronics |
Where can I find additional details, specifications and documents for a G308?
Additional datasheets, footprints and schematics for G308 are listed on our Part Details page. You can also find images and similar parts to G308 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G308 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G308 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G308 fall under?
The G308 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to G308 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G308 you can contact the distributor directly for product support, shipping queries etc.
Is the G308 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G308 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and Relay Specialties have stock available or on a lead time for G308.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G308 often in real-time on the comparison pages.
What if I can't find stock of G308?
You can fill out our help required form which you can use to request a quote for G308 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.