G302015L Enclosures, Racks & Accessories by Multicomp

COVER P-BOX FOR 30X20X15MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0220

Distributor Stock
Logo for Farnell
Farnell
from US$0.09
1,057
in stock
Buy Now
Logo for element14
element14
from US$0.14
1,057
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0220
105
in stock
Buy Now

Specifications

Cover Type Potting Box Cover
Cover Material ABS
Cover Colour Black
For Use With Potting Boxes
External Depth - Metric 30mm
External Width - Metric 20mm
External Height - Metric 1.5mm
External Depth - Imperial 1.181"
External Width - Imperial 0.787"
External Height - Imperial 0.059"
Product Range -
SVHC No SVHC (15-Jan-2019)
Accessory Type Cover
External Length / Height 30mm
Material ABS
Pack Quantity 1
Weight 0.044kg


G302015L Enclosure, Rack & Cabinet Accessories by Multicomp Pro

Enclosure Accessory, 30x20x15mm, Cover, Potting Boxes

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant Yes

Alternative Descriptions

COVER, P-BOX, FOR 30X20X15MM | element14
Enclosure, Cover, 1.18" X 0.79" X 0.059" | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a G302015L?

Additional datasheets, footprints and schematics for G302015L are listed on our Part Details page. You can also find images and similar parts to G302015L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for G302015L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G302015L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does G302015L fall under?

The G302015L is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.

Can I view similar or alternative parts?

You can view similar parts to G302015L when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the G302015L you can contact the distributor directly for product support, shipping queries etc.

Is the G302015L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for G302015L have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for G302015L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for G302015L often in real-time on the comparison pages.

What if I can't find stock of G302015L?

You can fill out our help required form which you can use to request a quote for G302015L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay