Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 120mm |
External Width - Metric | 120mm |
External Depth - Metric | 90mm |
IP Rating | IP65 |
Body Colour | Grey |
NEMA Rating | NEMA 4 |
External Height - Imperial | 4.72" |
External Width - Imperial | 4.72" |
External Depth - Imperial | 3.54" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Lid Depth | 30mm |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Wall Thickness | 3mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Enclosure, Ip65, Nema 4, Multipurpose, 120 Mm, 120 Mm, 90 Mm, Pc (Polycarbonate), Grey Rohs Compliant: Yes |Multicomp Pro G279 | Newark Electronics |
BOX, POLYCARBONATE, IP65, GREY | element14 |
Where can I find additional details, specifications and documents for a G279?
Additional datasheets, footprints and schematics for G279 are listed on our Part Details page. You can also find images and similar parts to G279 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G279 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G279 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G279 fall under?
The G279 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to G279 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G279 you can contact the distributor directly for product support, shipping queries etc.
Is the G279 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G279 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for G279.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G279 often in real-time on the comparison pages.
What if I can't find stock of G279?
You can fill out our help required form which you can use to request a quote for G279 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.