Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$31.77
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$20.16
|
122
in stock
|
Buy Now | |
RS Americas
from US$6.71
|
69
in stock
|
Buy Now | |
Newark Electronics
from US$26.83
|
14
in stock
|
Buy Now | |
element14
from US$23.43
|
14
in stock
|
Buy Now | |
Carlton-Bates
from US$6.80
|
5
in stock
|
Buy Now | |
Sager
from US$5.66
|
-
|
Buy Now |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 95mm |
External Width - Metric | 265mm |
External Depth - Metric | 185mm |
IP Rating | IP65 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 3.74" |
External Width - Imperial | 10.43" |
External Depth - Imperial | 7.28" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Body Depth | 75mm |
Lid Depth | 20mm |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Wall Thickness | 3.5mm |
Status: | Unknown |
---|---|
Series: | Sta-Kon G Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 2AWG |
Conductor Area CSA | - |
Product Range | Sta-Kon G Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Enclosure, Ip65, Multipurpose, 95 Mm, 265 Mm, 185 Mm, Pc (Polycarbonate), Grey Rohs Compliant: Yes |Multicomp Pro G238 | Newark Electronics |
BOX, POLYCARBONATE, 265X185X95MM | element14 |
Where can I find additional details, specifications and documents for a G238?
Additional datasheets, footprints and schematics for G238 are listed on our Part Details page. You can also find images and similar parts to G238 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G238 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G238 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G238 fall under?
The G238 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to G238 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G238 you can contact the distributor directly for product support, shipping queries etc.
Is the G238 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G238 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for G238.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G238 often in real-time on the comparison pages.
What if I can't find stock of G238?
You can fill out our help required form which you can use to request a quote for G238 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.