G212 Enclosures, Racks & Accessories by Multicomp

BOX POLYCARBONATE IP65 GREY

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.50

Distributor Stock
Logo for Farnell
Farnell
from US$11.93
215
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$6.50
476
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.31
216
in stock
Buy Now
Logo for element14
element14
from US$7.72
215
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$8.61
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$8.11
-
Buy Now
Logo for Sager
Sager
from US$6.76
-
Buy Now

Specifications

Enclosure Type Multipurpose
Enclosure Material Polycarbonate
External Height - Metric 90mm
External Width - Metric 115mm
External Depth - Metric 55mm
IP Rating IP65
Body Colour Grey
NEMA Rating NEMA 4
External Height - Imperial 3.54"
External Width - Imperial 4.53"
External Depth - Imperial 2.17"
Product Range -
No. of Switch Holes -
SVHC No SVHC (15-Jan-2019)
Guide Slots Yes
Lid Depth 15mm
Operating Temperature Max 100°C
Operating Temperature Min -40°C
Wall Thickness 3mm


G2-12 Connectors by ABB Group

SK G212 NON-INS - TUB RING TERM, 2,

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

G212 Enclosures, Boxes & Cases by Multicomp Pro

Enclosure, IP65, NEMA 4, Multipurpose, 90 mm, 115 mm, 55 mm, PC (Polycarbonate), Grey

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant Yes

Alternative Descriptions

Enclosure, Ip65, Nema 4, Multipurpose, 90 Mm, 115 Mm, 55 Mm, Pc (Polycarbonate), Grey Rohs Compliant: Yes |Multicomp Pro G212 | Newark Electronics
BOX, POLYCARBONATE, IP65, GREY | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a G212?

Additional datasheets, footprints and schematics for G212 are listed on our Part Details page. You can also find images and similar parts to G212 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for G212 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G212 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does G212 fall under?

The G212 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.

Can I view similar or alternative parts?

You can view similar parts to G212 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the G212 you can contact the distributor directly for product support, shipping queries etc.

Is the G212 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for G212 have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for G212.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for G212 often in real-time on the comparison pages.

What if I can't find stock of G212?

You can fill out our help required form which you can use to request a quote for G212 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay