Status: | Unknown |
---|---|
Series: | G2 Series |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 65mm |
External Width - Metric | 115mm |
External Depth - Metric | 55mm |
IP Rating | IP65 |
Body Colour | Grey |
NEMA Rating | NEMA 4 |
External Height - Imperial | 2.56" |
External Width - Imperial | 4.53" |
External Depth - Imperial | 2.17" |
Product Range | G2 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Guide Slots | Yes |
Lid Depth | 15mm |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Wall Thickness | 3mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Enclosure, G2 Series, Ip65, Nema 4, Includes Lid, Multipurpose, 65 Mm, 115 Mm, 55 Mm Rohs Compliant: Yes |Multicomp Pro G205 | Newark Electronics |
BOX, POLYCARBONATE, IP65, GREY | element14 |
Where can I find additional details, specifications and documents for a G205?
Additional datasheets, footprints and schematics for G205 are listed on our Part Details page. You can also find images and similar parts to G205 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G205 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G205 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G205 fall under?
The G205 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to G205 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G205 you can contact the distributor directly for product support, shipping queries etc.
Is the G205 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G205 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for G205.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G205 often in real-time on the comparison pages.
What if I can't find stock of G205?
You can fill out our help required form which you can use to request a quote for G205 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.